TelephoneStuff.com Suttle 2 Line Terminal Box without Modular Jack 305A

Description
2 Line Terminal Box without Modular Jack provides modular access to a wire entry point, or as an unprotected premise network interface. Features: - Allows multiple station runs from a service entry point - Flame-retardant thermoplastic - Captive retaining screw keeps the cover securely fastened - UL certified
Description
2 Line Terminal Box without Modular Jack provides modular access to a wire entry point, or as an unprotected premise network interface. Features: - Allows multiple station runs from a service entry point - Flame-retardant thermoplastic - Captive retaining screw keeps the cover securely fastened - UL certified

Suppliers

Company
Product
Description
Supplier Links
Suttle 2 Line Terminal Box without Modular Jack - 305A - TelephoneStuff.com
Huntington Beach, CA, USA
Suttle 2 Line Terminal Box without Modular Jack
305A
Suttle 2 Line Terminal Box without Modular Jack 305A
2 Line Terminal Box without Modular Jack provides modular access to a wire entry point, or as an unprotected premise network interface. Features: - Allows multiple station runs from a service entry point - Flame-retardant thermoplastic - Captive retaining screw keeps the cover securely fastened - UL certified

2 Line Terminal Box without Modular Jack provides modular access to a wire entry point, or as an unprotected premise network interface.
Features:
- Allows multiple station runs from a service entry point
- Flame-retardant thermoplastic
- Captive retaining screw keeps the cover securely fastened
- UL certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number 305A
Product Name Suttle 2 Line Terminal Box without Modular Jack
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 2068771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details