TelephoneStuff.com Hubbell OPTIchannel Rack Mount Enclosure FCR350SP36R

Description
Provides patching and fiber slack storage capability. Accepts all FSP adapter panels. The "technician's side" has facilities for securing the cable, storing fiber slack and arranging and identifying the terminated fibers. The "user's side" has similar features for the management of fiber optic patch cords. Splice tray stud also accepts blown fiber brackets. Features: - 16 ga. cold rolled steel with black powder coat finish - Gasket-less internal routing knock-outs - Easy access slide-out top, removable top front and rear cover - Fits 19" or 23" racks - capable of flush or center mounting in a rack or cabinet - Mounting stud accepts splice trays or blown fiber bracket - Quick release latches - Optional lock feature (FLOCK) - Patch cord tie-down features - Tinted, removable Plexiglas cover - Front, internal routing knock-outs - Accepts maximum of 2 - 10" splice trays for additional splice capacity (FSS01 or FCR350SE) - Dimensions: 17" W x 11" D x 3.5" to 7" H
Description
Provides patching and fiber slack storage capability. Accepts all FSP adapter panels. The "technician's side" has facilities for securing the cable, storing fiber slack and arranging and identifying the terminated fibers. The "user's side" has similar features for the management of fiber optic patch cords. Splice tray stud also accepts blown fiber brackets. Features: - 16 ga. cold rolled steel with black powder coat finish - Gasket-less internal routing knock-outs - Easy access slide-out top, removable top front and rear cover - Fits 19" or 23" racks - capable of flush or center mounting in a rack or cabinet - Mounting stud accepts splice trays or blown fiber bracket - Quick release latches - Optional lock feature (FLOCK) - Patch cord tie-down features - Tinted, removable Plexiglas cover - Front, internal routing knock-outs - Accepts maximum of 2 - 10" splice trays for additional splice capacity (FSS01 or FCR350SE) - Dimensions: 17" W x 11" D x 3.5" to 7" H

Suppliers

Company
Product
Description
Supplier Links
Hubbell OPTIchannel Rack Mount Enclosure - FCR350SP36R - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell OPTIchannel Rack Mount Enclosure
FCR350SP36R
Hubbell OPTIchannel Rack Mount Enclosure FCR350SP36R
Provides patching and fiber slack storage capability. Accepts all FSP adapter panels. The "technician's side" has facilities for securing the cable, storing fiber slack and arranging and identifying the terminated fibers. The "user's side" has similar features for the management of fiber optic patch cords. Splice tray stud also accepts blown fiber brackets. Features: - 16 ga. cold rolled steel with black powder coat finish - Gasket-less internal routing knock-outs - Easy access slide-out top, removable top front and rear cover - Fits 19" or 23" racks - capable of flush or center mounting in a rack or cabinet - Mounting stud accepts splice trays or blown fiber bracket - Quick release latches - Optional lock feature (FLOCK) - Patch cord tie-down features - Tinted, removable Plexiglas cover - Front, internal routing knock-outs - Accepts maximum of 2 - 10" splice trays for additional splice capacity (FSS01 or FCR350SE) - Dimensions: 17" W x 11" D x 3.5" to 7" H

Provides patching and fiber slack storage capability. Accepts all FSP adapter panels. The "technician's side" has facilities for securing the cable, storing fiber slack and arranging and identifying the terminated fibers. The "user's side" has similar features for the management of fiber optic patch cords. Splice tray stud also accepts blown fiber brackets.
Features:
- 16 ga. cold rolled steel with black powder coat finish
- Gasket-less internal routing knock-outs
- Easy access slide-out top, removable top front and rear cover
- Fits 19" or 23" racks - capable of flush or center mounting in a rack or cabinet
- Mounting stud accepts splice trays or blown fiber bracket
- Quick release latches
- Optional lock feature (FLOCK)
- Patch cord tie-down features
- Tinted, removable Plexiglas cover
- Front, internal routing knock-outs
- Accepts maximum of 2 - 10" splice trays for additional splice capacity (FSS01 or FCR350SE)
- Dimensions: 17" W x 11" D x 3.5" to 7" H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number FCR350SP36R
Product Name Hubbell OPTIchannel Rack Mount Enclosure
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details