TelephoneStuff.com Chatsworth Products 23" Single Rack Enclosure with.. 11048

Description
Easy access for installation and maintenance is an integral part of the overall design of the Single Rack Enclosures. The top and both side panels can be removed in minutes to provide access to module interior. In addition, it's easy to remove the doors for complete access. Or, when the door opening needs to be reversed to the opposite side (right-or left-opening), it's easy to do. Made of high strength aluminum and finished with either computer white or black paint, making the unit both protective and attractive. Features: - Strong, lightweight aluminum construction - Can be added around a pre-installed rack - Convenient cable access with removable sides, rear-kick panel and cut-out top sections - Lockable plexiglas doors are easily reversible - Ships partially assembled in one carton to minimize shipping and handling charges
Description
Easy access for installation and maintenance is an integral part of the overall design of the Single Rack Enclosures. The top and both side panels can be removed in minutes to provide access to module interior. In addition, it's easy to remove the doors for complete access. Or, when the door opening needs to be reversed to the opposite side (right-or left-opening), it's easy to do. Made of high strength aluminum and finished with either computer white or black paint, making the unit both protective and attractive. Features: - Strong, lightweight aluminum construction - Can be added around a pre-installed rack - Convenient cable access with removable sides, rear-kick panel and cut-out top sections - Lockable plexiglas doors are easily reversible - Ships partially assembled in one carton to minimize shipping and handling charges

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 23" Single Rack Enclosure with.. - 11048 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 23" Single Rack Enclosure with..
11048
Chatsworth Products 23" Single Rack Enclosure with.. 11048
Easy access for installation and maintenance is an integral part of the overall design of the Single Rack Enclosures. The top and both side panels can be removed in minutes to provide access to module interior. In addition, it's easy to remove the doors for complete access. Or, when the door opening needs to be reversed to the opposite side (right-or left-opening), it's easy to do. Made of high strength aluminum and finished with either computer white or black paint, making the unit both protective and attractive. Features: - Strong, lightweight aluminum construction - Can be added around a pre-installed rack - Convenient cable access with removable sides, rear-kick panel and cut-out top sections - Lockable plexiglas doors are easily reversible - Ships partially assembled in one carton to minimize shipping and handling charges

Easy access for installation and maintenance is an integral part of the overall design of the Single Rack Enclosures. The top and both side panels can be removed in minutes to provide access to module interior. In addition, it's easy to remove the doors for complete access. Or, when the door opening needs to be reversed to the opposite side (right-or left-opening), it's easy to do. Made of high strength aluminum and finished with either computer white or black paint, making the unit both protective and attractive.
Features:
- Strong, lightweight aluminum construction
- Can be added around a pre-installed rack
- Convenient cable access with removable sides, rear-kick panel and cut-out top sections
- Lockable plexiglas doors are easily reversible
- Ships partially assembled in one carton to minimize shipping and handling charges

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number 11048
Product Name Chatsworth Products 23" Single Rack Enclosure with..
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - Assembled - C4RR307742SBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.75 inch (2127 mm)
Width 30 inch (762 mm)
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details