TelephoneStuff.com Panduit® Opticom Rack Mount Fiber Enclosure - 6 Panels FRME2

Description
Accepts up to (6) FAP or FMP adapter panels. Supports up to (48) ST*, (72) SC or (72) FJ fiber optic terminations. Includes a slide out/tilt down drawer for easy access. Dimensions 3.45" H x 11.65" D x 19.0" W (87.6mm x 295.9mm x 482.6mm). Features: - Mount to standard 19" or 23" EIA rack or cabinet - Hold Opticom® Fiber Adapter Panels and Opticom® Fiber Optic Splice Modules - Front and rear access on all models via durable molded-hinge doors - Integral bend radius control and cable management for fiber patch cords - Multiple trunk cable entry locations - nclude fiber optic cable routing kit (grommets, cable ties, saddle clips, strain relief bracket and ID/caution labels) for various cable management solutions - Can be mounted to any standard EIA 19" or 23" rack or cabinet - Top, bottom, and side cable entry - Accepts Opticom fiber adapter panels (FAP / FMP)
Description
Accepts up to (6) FAP or FMP adapter panels. Supports up to (48) ST*, (72) SC or (72) FJ fiber optic terminations. Includes a slide out/tilt down drawer for easy access. Dimensions 3.45" H x 11.65" D x 19.0" W (87.6mm x 295.9mm x 482.6mm). Features: - Mount to standard 19" or 23" EIA rack or cabinet - Hold Opticom® Fiber Adapter Panels and Opticom® Fiber Optic Splice Modules - Front and rear access on all models via durable molded-hinge doors - Integral bend radius control and cable management for fiber patch cords - Multiple trunk cable entry locations - nclude fiber optic cable routing kit (grommets, cable ties, saddle clips, strain relief bracket and ID/caution labels) for various cable management solutions - Can be mounted to any standard EIA 19" or 23" rack or cabinet - Top, bottom, and side cable entry - Accepts Opticom fiber adapter panels (FAP / FMP)

Suppliers

Company
Product
Description
Supplier Links
Panduit® Opticom Rack Mount Fiber Enclosure - 6 Panels - FRME2 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Opticom Rack Mount Fiber Enclosure - 6 Panels
FRME2
Panduit® Opticom Rack Mount Fiber Enclosure - 6 Panels FRME2
Accepts up to (6) FAP or FMP adapter panels. Supports up to (48) ST*, (72) SC or (72) FJ fiber optic terminations. Includes a slide out/tilt down drawer for easy access. Dimensions 3.45" H x 11.65" D x 19.0" W (87.6mm x 295.9mm x 482.6mm). Features: - Mount to standard 19" or 23" EIA rack or cabinet - Hold Opticom® Fiber Adapter Panels and Opticom® Fiber Optic Splice Modules - Front and rear access on all models via durable molded-hinge doors - Integral bend radius control and cable management for fiber patch cords - Multiple trunk cable entry locations - nclude fiber optic cable routing kit (grommets, cable ties, saddle clips, strain relief bracket and ID/caution labels) for various cable management solutions - Can be mounted to any standard EIA 19" or 23" rack or cabinet - Top, bottom, and side cable entry - Accepts Opticom fiber adapter panels (FAP / FMP)

Accepts up to (6) FAP or FMP adapter panels. Supports up to (48) ST*, (72) SC or (72) FJ fiber optic terminations. Includes a slide out/tilt down drawer for easy access.
Dimensions 3.45" H x 11.65" D x 19.0" W (87.6mm x 295.9mm x 482.6mm).
Features:
- Mount to standard 19" or 23" EIA rack or cabinet
- Hold Opticom® Fiber Adapter Panels and Opticom® Fiber Optic Splice Modules
- Front and rear access on all models via durable molded-hinge doors
- Integral bend radius control and cable management for fiber patch cords
- Multiple trunk cable entry locations
- nclude fiber optic cable routing kit (grommets, cable ties, saddle clips, strain relief bracket and ID/caution labels) for various cable management solutions
- Can be mounted to any standard EIA 19" or 23" rack or cabinet
- Top, bottom, and side cable entry
- Accepts Opticom fiber adapter panels (FAP / FMP)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number FRME2
Product Name Panduit® Opticom Rack Mount Fiber Enclosure - 6 Panels
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Racks - EN4DH362424LG-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details