TelephoneStuff.com Middle Atlantic 19" Gangable Rack Enclosure - 44 Space MRK-4426

Description
Narrow Design for Large-Scale Multi-Bay jobs. Use when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is an issue. Features: - Racking Height: 77" (44 space) - Overall Height: 83-1/8" - Fully welded construction provides a 2,500 lb. weight capacity - 14-gauge steel tops and bottoms - 16-gauge seamless steel sides - 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel - Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting - Finished in a durable textured powder coat - Configurable open top accepts a number of options - Abundant lacing points throughout the interior facilitate cable management - 1/2", 3/4" 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Rail brackets are pre-punched for built-in cable management - Removable rear plates allow cable bundles to be easily passed over or under the MRK's standard key-locking rear door
Description
Narrow Design for Large-Scale Multi-Bay jobs. Use when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is an issue. Features: - Racking Height: 77" (44 space) - Overall Height: 83-1/8" - Fully welded construction provides a 2,500 lb. weight capacity - 14-gauge steel tops and bottoms - 16-gauge seamless steel sides - 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel - Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting - Finished in a durable textured powder coat - Configurable open top accepts a number of options - Abundant lacing points throughout the interior facilitate cable management - 1/2", 3/4" 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Rail brackets are pre-punched for built-in cable management - Removable rear plates allow cable bundles to be easily passed over or under the MRK's standard key-locking rear door

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 19" Gangable Rack Enclosure - 44 Space - MRK-4426 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 19" Gangable Rack Enclosure - 44 Space
MRK-4426
Middle Atlantic 19" Gangable Rack Enclosure - 44 Space MRK-4426
Narrow Design for Large-Scale Multi-Bay jobs. Use when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is an issue. Features: - Racking Height: 77" (44 space) - Overall Height: 83-1/8" - Fully welded construction provides a 2,500 lb. weight capacity - 14-gauge steel tops and bottoms - 16-gauge seamless steel sides - 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel - Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting - Finished in a durable textured powder coat - Configurable open top accepts a number of options - Abundant lacing points throughout the interior facilitate cable management - 1/2", 3/4" 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Rail brackets are pre-punched for built-in cable management - Removable rear plates allow cable bundles to be easily passed over or under the MRK's standard key-locking rear door

Narrow Design for Large-Scale Multi-Bay jobs. Use when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is an issue.
Features:
- Racking Height: 77" (44 space)
- Overall Height: 83-1/8"
- Fully welded construction provides a 2,500 lb. weight capacity
- 14-gauge steel tops and bottoms
- 16-gauge seamless steel sides
- 11-gauge thickness where the rail brackets are welded to the sides
- Equipped with laser cut 1/8" thick internal braces made from structural steel
- Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting
- Finished in a durable textured powder coat
- Configurable open top accepts a number of options
- Abundant lacing points throughout the interior facilitate cable management
- 1/2", 3/4" 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts
- Rail brackets are pre-punched for built-in cable management
- Removable rear plates allow cable bundles to be easily passed over or under the MRK's standard key-locking rear door

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number MRK-4426
Product Name Middle Atlantic 19" Gangable Rack Enclosure - 44 Space
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 104-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details