DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-15V 3.5W | |
| DC DC CONVERTER 24V 3.5W | |
| DC DC CONVERTER 5V 3.5W | |
| DC DC CONVERTER 5V 3W | |
| Isolated Module DC DC Converter 1 Output 12V 290mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 290mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 290mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 290mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 233mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 233mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 233mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 233mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 145mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 145mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 145mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 24V 145mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 700mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 700mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 700mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 9V 388mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 388mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 9V 388mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 388mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 9V - 18V Input |
| << Prev | Next >> |