RECOM Power, Inc. DC DC Converters REC5-243.3SRW/H2/A

Description
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1869-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1869-5-ND
DC DC Converters 945-1869-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Recom Power - 63X6328 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Recom Power
63X6328
Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Recom Power 63X6328
DC-DC CONVERTER, MEDICAL, 3.3V, 1A, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 1A, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1869-5-ND 63X6328
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026064 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 40 amps
View Details