DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 30 40 50 60 70 80 87 88 89 90 91 92 93 94 95 96 97 98 99 100 110 120 130 140 150 162
Product Name Notes
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 3.3V 900mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 72V Input

<< Prev Next >>