Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 9V - 36V Input
DC DC CONVERTER +/-15V 5W
DC-DC CONVERTER, MEDICAL, 2 O/P, 5W, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:170mA; Isolation Voltage:4kV RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1485-5-ND | REC5-2415DRWZ/H4/A | 63X6083 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 5W, Dip; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 0.1700 amps | 0.1700 amps | |
| DC Input Voltage | 9.0 to 36.0 volts |