RECOM Power, Inc. DC DC Converters REC5-4805SRWZ/H4/A

Description
Isolated Module DC DC Converter 1 Output 5V 1A 36V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 36V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1172-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1172-ND
DC DC Converters 945-1172-ND
Isolated Module DC DC Converter 1 Output 5V 1A 36V - 72V Input

Isolated Module DC DC Converter 1 Output 5V 1A 36V - 72V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC5-4805SRWZ/H4/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC5-4805SRWZ/H4/A
Power Supplies - Board Mount - DC DC Converters REC5-4805SRWZ/H4/A
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power - 63X6625 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power
63X6625
Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power 63X6625
DC-DC CONVERTER, MEDICAL, 5V, 1A, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1A, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1172-ND REC5-4805SRWZ/H4/A 63X6625
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 36.0 to 72.0 volts
Unlock Full Specs
to access all available technical data