DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 30 40 50 60 70 80 86 87 88 89 90 91 92 93 94 95 96 97 98 100 110 120 130 140 150 162
Product Name Notes
DC DC CONVERTER 9V 3W
Isolated Module DC DC Converter 1 Output 3.3V 900mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 9V 330mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 9V 330mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 9V -9V 165mA, 165mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 9V -9V 165mA, 165mA 36V - 72V Input

<< Prev Next >>