DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 2.5W DC/DC-CONVERTER 'ECONOLINE' | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 9V 1W | |
| High Voltage - Isolated Module DC DC Converter 1 Output 50 ~ 135V 50mA 10V - 14V Input | |
| High Voltage - Isolated Module DC DC Converter 1 Output 59 ~ 130V 50mA 14V - 17V Input | |
| High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 10V - 14V Input | |
| High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 14V - 17V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 6V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -3V 93mA, 185mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -3V 93mA, 185mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA, 151mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA, 151mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 8.1V - 9.9V Input |
| << Prev | Next >> |