DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 500MW | |
| DC DC CONVERTER 9V 2W | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 21mA, 21mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 17mA, 17mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 17mA, 17mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA, 151mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 50mA, 50mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 4.5V - 5.5V Input |
| << Prev | Next >> |