DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 21mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 21mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 21mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 17mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 17mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 17mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 17mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 17mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 10.4mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 10.4mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 10.4mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 10.4mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 24V 10.4mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 76mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 76mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 76mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 76mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 76mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 28mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 28mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 28mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 28mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 9V 28mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 10.4mA, 10.4mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 10.4mA, 10.4mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 8.3mA, 8.3mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 8.3mA, 8.3mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 5.2mA, 5.2mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 5.2mA, 5.2mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 5.2mA, 5.2mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 38mA, 38mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 38mA, 38mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 38mA, 38mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 25mA, 25mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 25mA, 25mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 14mA, 14mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 14mA, 14mA 3V - 3.6V Input |
| << Prev | Next >> |