| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 1110-3315-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Integral Cable; Cable Leads |
| Operating Temp | -20 to 60 C (-4 to 140 F) |