SWITCH SNAP ACTION SPDT 15A 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | CKN1413-ND | ASKHC2B14AC |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | "Quick Connect - 0.250"" (6.3mm)" | |
| Operating Temp | -55 to 85 C (-67 to 185 F) |