Honeywell Sensing & IoT MICRO SWITCH E6/V6 Series Medium-Duty Limit Switches, Top Plunger Actuator, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit BME6-2RQ

Description
MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring mechanism. The sealed (actuators with boots) E6 Series switches are preferred for applications where there could be exposure to liquid and/or particulate environments. The general purpose (actuators without boot seals) V6 Series switches are ideal for applications where there will not be exposure to liquid or dust environments. The compact size of these limit switches permits installation where there is limited space available on equipment. Most SPDT E6/V6 catalog listings are certified to UL, CSA, and CE while the DPDT E6/V6 catalog listings are certified to UL and CSA.
Request a Quote Datasheet
Description
MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring mechanism. The sealed (actuators with boots) E6 Series switches are preferred for applications where there could be exposure to liquid and/or particulate environments. The general purpose (actuators without boot seals) V6 Series switches are ideal for applications where there will not be exposure to liquid or dust environments. The compact size of these limit switches permits installation where there is limited space available on equipment. Most SPDT E6/V6 catalog listings are certified to UL, CSA, and CE while the DPDT E6/V6 catalog listings are certified to UL and CSA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH E6/V6 Series Medium-Duty Limit Switches, Top Plunger Actuator, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit - BME6-2RQ - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH E6/V6 Series Medium-Duty Limit Switches, Top Plunger Actuator, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit
BME6-2RQ
MICRO SWITCH E6/V6 Series Medium-Duty Limit Switches, Top Plunger Actuator, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit BME6-2RQ
MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring mechanism. The sealed (actuators with boots) E6 Series switches are preferred for applications where there could be exposure to liquid and/or particulate environments. The general purpose (actuators without boot seals) V6 Series switches are ideal for applications where there will not be exposure to liquid or dust environments. The compact size of these limit switches permits installation where there is limited space available on equipment. Most SPDT E6/V6 catalog listings are certified to UL, CSA, and CE while the DPDT E6/V6 catalog listings are certified to UL and CSA.

MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring mechanism. The sealed (actuators with boots) E6 Series switches are preferred for applications where there could be exposure to liquid and/or particulate environments. The general purpose (actuators without boot seals) V6 Series switches are ideal for applications where there will not be exposure to liquid or dust environments. The compact size of these limit switches permits installation where there is limited space available on equipment. Most SPDT E6/V6 catalog listings are certified to UL, CSA, and CE while the DPDT E6/V6 catalog listings are certified to UL and CSA.

Supplier's Site Datasheet
Limit Switches - BME6-2RQ - Powell Electronics, Inc.
Swedesboro, NJ, United States
Limit Switches
BME6-2RQ
Limit Switches BME6-2RQ
Industrial Limit Switches

Industrial Limit Switches

Buy Now
Limit Switches - 480-3891-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
480-3891-ND
Limit Switches 480-3891-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Switches - Limit Switches - BME6-2RQ - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
BME6-2RQ
Switches - Limit Switches BME6-2RQ
SWITCH SNAP ACTION SPDT 22A 125V

SWITCH SNAP ACTION SPDT 22A 125V

Supplier's Site
Limit Switches - BME6-2RQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
BME6-2RQ
Limit Switches BME6-2RQ
Limit Switches 2.5N/3.61N/9oz/13oz 1NC 1NO SPDT Snap

Limit Switches 2.5N/3.61N/9oz/13oz 1NC 1NO SPDT Snap

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Linear Limit Switches Rotary Limit Switches Rotary Limit Switches Linear Limit Switches Limit Switches
Product Number BME6-2RQ BME6-2RQ 480-3891-ND BME6-2RQ BME6-2RQ
Product Name MICRO SWITCH E6/V6 Series Medium-Duty Limit Switches, Top Plunger Actuator, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit Limit Switches Limit Switches Switches - Limit Switches Limit Switches
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Linear Actuator Types Pushbutton or Plunger
Orientation Side Mounted Actuator
Certifications / Approvals CSA Certified; UL Listed; UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Electromechanical Limit Switch, Rotate From 8550 - 8850 Degrees - S9200A-G163-29 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 8550 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details