Honeywell Sensing & IoT MICRO SWITCH BF Series Enclosed Switches, Wobble - Spring Wire Actuator, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit, Left-Hand Actuator BFL1-BW4

Description
MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type actuators (actuator code L in the second position after the dash) are adjustable in two directions. The entire actuator can be rotated around its mounting bushing, and the angle of the lever can also be changed.
Request a Quote Datasheet
Description
MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type actuators (actuator code L in the second position after the dash) are adjustable in two directions. The entire actuator can be rotated around its mounting bushing, and the angle of the lever can also be changed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH BF Series Enclosed Switches, Wobble - Spring Wire Actuator, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit, Left-Hand Actuator - BFL1-BW4 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH BF Series Enclosed Switches, Wobble - Spring Wire Actuator, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit, Left-Hand Actuator
BFL1-BW4
MICRO SWITCH BF Series Enclosed Switches, Wobble - Spring Wire Actuator, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit, Left-Hand Actuator BFL1-BW4
MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type actuators (actuator code L in the second position after the dash) are adjustable in two directions. The entire actuator can be rotated around its mounting bushing, and the angle of the lever can also be changed.

MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type actuators (actuator code L in the second position after the dash) are adjustable in two directions. The entire actuator can be rotated around its mounting bushing, and the angle of the lever can also be changed.

Supplier's Site
Limit Switches - BFL1-BW4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Limit Switches
BFL1-BW4
Limit Switches BFL1-BW4
Industrial Limit Switches

Industrial Limit Switches

Buy Now
Limit Switches - 480-4536-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
480-4536-ND
Limit Switches 480-4536-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Switches - Limit Switches - BFL1-BW4 - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
BFL1-BW4
Switches - Limit Switches BFL1-BW4
SWITCH SNAP ACTION SPDT 11A 125V

SWITCH SNAP ACTION SPDT 11A 125V

Supplier's Site
Limit Switches - BFL1-BW4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
BFL1-BW4
Limit Switches BFL1-BW4
Limit Switches SW 1NC 1NO SPDT 11A Wobble-SPR Wire ACTR

Limit Switches SW 1NC 1NO SPDT 11A Wobble-SPR Wire ACTR

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rotary Limit Switches Rotary Limit Switches Rotary Limit Switches Linear Limit Switches Limit Switches
Product Number BFL1-BW4 BFL1-BW4 480-4536-ND BFL1-BW4 BFL1-BW4
Product Name MICRO SWITCH BF Series Enclosed Switches, Wobble - Spring Wire Actuator, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit, Left-Hand Actuator Limit Switches Limit Switches Switches - Limit Switches Limit Switches
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Actuator Type Wobble Type (Spring)
Certifications / Approvals UL Listed; UL
Operating Temp -32 to 71 C (-25.6 to 160 F) -32 to 71 C (-25.6 to 160 F) -32 to 71 C (-25.6 to 160 F)
Unlock Full Specs
to access all available technical data