| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 1110-4011-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Connector |
| Operating Temp | -10 to 80 C (14 to 176 F) |