DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
400
450
500
550
600
650
670
680
690
700
710
720
721
722
723
724
725
726
727
728
729
730
731
732
733
740
750
760
770
780
790
800
850
900
950
1000
1050
1500
1569
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 9 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 7 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 9 position 0.079"" (2.00mm)" | |
| 17 (12 + 5 Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 17 (12 + 5 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (20 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (20 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| CONN HEADER SMD 6POS 2MM | |
| CONN HEADER SMD 7POS 2MM | |
| CONN HEADER SMD 8POS 2MM | |
| CT POST HDR ASSY 2P IN TUBE NA | |
| CT POST HDR ASSY 4P IN TUBE NA |
| << Prev | Next >> |