"Connector Header Surface Mount, Right Angle 16 position 0.059"" (1.50mm)"
1.5 MINI CT SGL H SMT W BOSS 1
CONN HEADER SMD R/A 16POS 1.5MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-292227-6-ND | 19R4982 | 6-292227-6 |
| Product Name | Headers, Male Pins | 1.5 Mini Ct Sgl H Smt W Boss 1 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts |