TE Connectivity Headers, Male Pins 6-292230-2

Description
"Connector Header Surface Mount 12 position 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 12 position 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 6-292230-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
6-292230-2-ND
Headers, Male Pins 6-292230-2-ND
"Connector Header Surface Mount 12 position 0.059"" (1.50mm)"

"Connector Header Surface Mount 12 position 0.059"" (1.50mm)"

Buy Now Datasheet
1.5 Mini Ct Sgl V Smt W/boss 1 Amp - Te Connectivity - 19R4998 - Newark, An Avnet Company
Chicago, IL, United States
1.5 Mini Ct Sgl V Smt W/boss 1 Amp - Te Connectivity
19R4998
1.5 Mini Ct Sgl V Smt W/boss 1 Amp - Te Connectivity 19R4998
1.5 MINI CT SGL V SMT W/BOSS 1

1.5 MINI CT SGL V SMT W/BOSS 1

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6-292230-2-ND 19R4998
Product Name Headers, Male Pins 1.5 Mini Ct Sgl V Smt W/boss 1 Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79108-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1557-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details