24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DD-24W7, TH; Product Range:629C Series; Insert Arrangement:DD-24W7;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-24W7250-3TA-ND | 56AJ7467 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |