The Combo D-Sub Connector, R/A Plug, DC-21W4, from the Edac product range, features a total of 21 contacts, comprising 17 signal contacts and 4 power contacts. The connector is designed for solder termination and is constructed from copper alloy with a gold plating of 30 microinches. It has a thermoplastic polyester housing rated UL94V-0 and a nickel-plated steel shell. The operating temperature range is from -55°C to 125°C. The power contact rating is 30A, while the signal contact current rating is 5A per contact, with a maximum contact resistance of 10 milliohms. The insulator resistance is a minimum of 5000 megohms, and it can withstand a dielectric voltage of 1000V AC rms. This product is compliant with the European Union directives for RoHS.
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-21W4, TH; Product Range:629C Series; Insert Arrangement:DC-21W4;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-21W4650-3NC-ND | 56AJ4380 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-21W4, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |