DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 400 450 500 550 600 650 660 670 680 690 700 710 716 717 718 719 720 721 722 723 724 725 726 727 728 730 740 750 760 770 780 800 850 900 950 1000 1050 1500 1569
Product Name Notes
15 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Plug, Male Pins Connector
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 15POS R/A SOLDER
CONN D-SUB PLUG 25POS R/A SOLDER
CONN D-SUB PLUG 37POS R/A SOLDER
CONN D-SUB PLUG 9POS R/A SOLDER
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

<< Prev Next >>