DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
400
450
500
550
600
650
660
670
680
690
700
710
717
718
719
720
721
722
723
724
725
726
727
728
729
730
740
750
760
770
780
800
850
900
950
1000
1050
1500
1569
| Product Name | Notes |
|---|---|
| 11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| CONN D-SUB PLUG 37POS R/A SOLDER | |
| USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle |
| << Prev | Next >> |