EDAC, Inc. D-Sub Connector Assemblies 629-24W7250-4T1

Description
24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-24W7250-4T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-24W7250-4T1-ND
D-Sub Connector Assemblies 151-629-24W7250-4T1-ND
24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector

24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac - 56AJ4452 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac
56AJ4452
Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac 56AJ4452
COMBO D-SUB CONN, R/A PLUG, DD-24W7, TH; Product Range:629C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DD-24W7, TH; Product Range:629C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-24W7250-4T1-ND 56AJ4452
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dd-24W7, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10003204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
2mm / cPCI Series: Rugged 2mm footprint cPCI backplane system -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details