The Combo D-Sub Connector, R/A Plug, DB-13W3, from the Edac product range, features a total of 13 contacts, including 10 signal contacts and 3 power contacts. It utilizes a solder termination type and is constructed from copper alloy with a gold flash plating. The housing is made of thermoplastic polyester, rated UL94V-0, and the shell is tin-plated steel. This connector is designed to operate within a temperature range of -55°C to 125°C. It has a power contact rating of 20A and a signal contact current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This product complies with the European Union directives for RoHS compliance.
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DB-13W3, TH; Product Range:629C Series; Insert Arrangement:DB-13W3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-13W3240-2T4-ND | 56AJ6474 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Db-13W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |