EDAC, Inc. D-Sub Connector Assemblies 629-13W3250-4N5

Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-13W3250-4N5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-13W3250-4N5-ND
D-Sub Connector Assemblies 151-629-13W3250-4N5-ND
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Db-13W3, Th; Product Range Edac - 53AJ4460 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Db-13W3, Th; Product Range Edac
53AJ4460
Combo D-Sub Conn, R/a Plug, Db-13W3, Th; Product Range Edac 53AJ4460
COMBO D-SUB CONN, R/A PLUG, DB-13W3, TH; Product Range:629C Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DB-13W3, TH; Product Range:629C Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-13W3250-4N5-ND 53AJ4460
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Db-13W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29100-085-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Headers, Male Pins - A28543-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details