The Combo D-Sub Connector, R/A Plug, DB-13W3, from the Edac product range, features an insert arrangement of DB-13W3 with a total of 13 contacts, including 10 signal and 3 power contacts. The connector is designed for solder termination and is constructed from copper alloy, ensuring durability and reliability. It is RoHS compliant, adhering to the European Union directives for environmental safety. The operating temperature range is specified from -55°C to 125°C, making it suitable for various applications. The connector supports a power contact rating of 40A and a signal contact current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. Insulator resistance is a minimum of 5000M,Ѷ, and it can withstand dielectric voltage of 1000V AC rms. This product is ideal for engineers seeking a robust and compliant connector solution for their projects.
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DB-13W3, TH; Product Range:629C Series; Insert Arrangement:DB-13W3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-13W3650-4T1-ND | 56AJ6594 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Db-13W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |