The Combo D-Sub Connector, Right Angle Plug, DB-13W3, from the Edac product range, features an insert arrangement of DB-13W3 with 13 contacts, including 10 signal and 3 power contacts. The connector is designed for solder termination and is constructed from copper alloy, which is gold plated to a thickness of 30Oº". It is compliant with RoHS directives, ensuring it meets environmental standards. The operating temperature range for this connector is -55°C to 125°C. The power contact rating is 20A, while the signal contact current rating is 5A per contact, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This connector is suitable for applications requiring reliable electrical connections in various environments.
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DB-13W3, TH; Product Range:629C Series; Insert Arrangement:DB-13W3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-13W3640-2T4-ND | 56AJ3530 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Db-13W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |