EDAC, Inc. D-Sub Connector Assemblies 629-13W6240-1T6

Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-13W6240-1T6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-13W6240-1T6-ND
D-Sub Connector Assemblies 151-629-13W6240-1T6-ND
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac - 56AJ6600 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac
56AJ6600
Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac 56AJ6600
COMBO D-SUB CONN, R/A PLUG, DC-13W6, TH; Product Range:629C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DC-13W6, TH; Product Range:629C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-13W6240-1T6-ND 56AJ6600
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A50018-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A28543-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PwrBlade ® - 51915-156LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers