15 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 15POS, DA, SLDR; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 627-015-220-047-ND | 86H1511 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, 15Pos, Da, Sldr; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole | |
| Current Rating | 3.0 amps |