EDAC, Inc. D-Sub Connector Assemblies 627-015-226-017

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-015-226-017-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-015-226-017-ND
D-Sub Connector Assemblies 151-627-015-226-017-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Da, 15Pos, Press Fit; D Sub Connector Type Edac - 50AH8649 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Press Fit; D Sub Connector Type Edac
50AH8649
D Sub Conn, Plug, Da, 15Pos, Press Fit; D Sub Connector Type Edac 50AH8649
D SUB CONN, PLUG, DA, 15POS, PRESS FIT; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Press Fit; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, DA, 15POS, PRESS FIT; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Press Fit; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-015-226-017-ND 50AH8649
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Da, 15Pos, Press Fit; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details