HARTING Inc. of North America Headers, Receptacles, Female Sockets 09195146824741

Description
SEK/IDC THR/SMC LOW PROFILE STRA
Request a Quote Datasheet
Description
SEK/IDC THR/SMC LOW PROFILE STRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 1195-09195146824741-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1195-09195146824741-ND
Headers, Receptacles, Female Sockets 1195-09195146824741-ND
SEK/IDC THR/SMC LOW PROFILE STRA

SEK/IDC THR/SMC LOW PROFILE STRA

Buy Now Datasheet
PCB Headers - 180025 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
180025
PCB Headers 180025
HARTING 09195146824741 PCB Header

HARTING 09195146824741 PCB Header

Supplier's Site
PCB Headers - 180023 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
180023
PCB Headers 180023
HARTING 09195146824741 PCB Header

HARTING 09195146824741 PCB Header

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-09195146824741-ND 180025
Product Name Headers, Receptacles, Female Sockets PCB Headers
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-102LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details