40 Pos 2 Row Header, 2.54mm Pitch, 1A, 350V, Solder, Male Product overview: 09185406904 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 350V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-09185406904 can be used for catalog matching and distributor lookup.
SEK-18 SV MA STD STR29 RLG 40 P PL2
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-09185406904 | 4098843 | 09185406904 | 1195-1743-ND |
| Product Name | 1A 350V Electronic Connector | PCB Headers | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Headers, Male Pins |
| Gender | Male / Plug | |||
| Termination | Solder | Solder | ||
| Current Rating | 2.0 amps | |||
| Connector Type | Wire to Board Connector | Header Connector; Header |