HARTING Inc. of North America Headers, Male Pins 09185646914

Description
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1195-4577-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-4577-ND
Headers, Male Pins 1195-4577-ND
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"

"Connector Header Through Hole 64 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 6935741P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6935741P
PCB Headers 6935741P
HARTING 09185646914 PCB Header

HARTING 09185646914 PCB Header

Supplier's Site
PCB Headers - 6935741 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6935741
PCB Headers 6935741
HARTING 09185646914 PCB Header

HARTING 09185646914 PCB Header

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1195-4577-ND 6935741P 6935741
Product Name Headers, Male Pins PCB Headers PCB Headers
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A29410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers