DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1540
1550
1560
1570
1580
1590
1593
1594
1595
1596
1597
1598
1599
1600
1601
1602
1603
1604
1605
1609
| Product Name | Notes |
|---|---|
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 45° Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 45° Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 45° Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 45° Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 45° Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 45° Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 45° Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder | |
| 10 Position Circular Connector Receptacle, Male Pins Solder | |
| 112G QSFP-DD 1x1 SMT connector | |
| 12 (Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 12 (Power) Position Circular Connector Receptacle, Male Pins Solder | |
| 12 Position Circular Connector Receptacle, Female Sockets Solder | |
| 12 Position Circular Connector Receptacle, Male Pins Solder | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder | |
| 14 Position Circular Connector Receptacle, Male Pins Solder | |
| 15 (Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 15 (Power) Position Circular Connector Receptacle, Male Pins Solder | |
| 15 Position Circular Connector Receptacle, Female Sockets Solder | |
| 15 Position Circular Connector Receptacle, Male Pins Solder | |
| 18 Position Circular Connector Receptacle, Female Sockets Solder | |
| 18 Position Circular Connector Receptacle, Male Pins Solder | |
| 19 Position Circular Connector Receptacle, Female Sockets Solder | |
| 19 Position Circular Connector Receptacle, Male Pins Solder | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2 Position Circular Connector Receptacle, Male Pins Solder | |
| 20 (19 + PE) Position Circular Connector Receptacle, Female Sockets Solder | |
| 20 (19 + PE) Position Circular Connector Receptacle, Male Pins Solder | |
| 3 (2 + PE) Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 (2 + PE) Position Circular Connector Receptacle, Male Pins Solder | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 Position Circular Connector Receptacle, Male Pins Solder | |
| 4 (3 + PE) Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 (3 + PE) Position Circular Connector Receptacle, Male Pins Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Circular Connector Receptacle, Male Pins Solder | |
| 7 (6 + PE) Position Circular Connector Receptacle, Female Sockets Solder | |
| 7 (6 + PE) Position Circular Connector Receptacle, Male Pins Solder | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 7 Position Circular Connector Receptacle, Male Pins Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Male Pins Solder | |
| ADPT HDMI WATERPROOF CPLR | |
| BNC B/H END LAUNCH JACK 1.6T | |
| BNC BULKHEAD JACK REARMOUNT | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC R/A BULKHEAD JACK PCB TYPE | |
| BNC ST JACK, PCB TYPE | |
| BNC STRAIGHT JACK PCB TYPE 4 LEG | |
| CONN JACK 1PORT PCB | |
| CONN JACK 1PORT SURFACE MOUNT | |
| CONN RCPT USB2.0 MINI B SMD R/A | |
| Connector Position | |
| Euro Connector Jack, Female Socket 60 ~ 75Ohm Through Hole Screw | |
| EXTREMEPORT QSFP 112G 1X1 CAGE W | |
| EXTREMEPORT QSFP 112G 1X1 SMT CO | |
| F Type Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder Tab | |
| F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder Tab | |
| F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| QSFP-DD 112G 2X1 LONG CAGE FOR A | |
| QSFP-DD 112G 2X1 STACKED CAGE WI | |
| QSFP-DD 112G STACKED SMT CONNECT | |
| ULTRA TINY BNC JACK, END LAUNCH | |
| ULTRA TINY BNC JACK, PCB TYPE | |
| ULTRA TINY BNC R/A BH JACK | |
| USB - mini B USB 2.0 Plug Connector 5 Position Through Hole | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| VE-NET, 1X1, 180 DEG RIGHT ANGLE | |
| VE-NET, 1X1, RA, SEALED, Z CODE | |
| VE-NET, 1X1, RA, UNSEAL, B CODE | |
| VE-NET, 1X1, RA, UNSEAL, C CODE | |
| VE-NET, 1X1, RA, UNSEAL, D CODE | |
| VE-NET, 1X1, RA, UNSEAL, Z CODE | |
| VE-NET, 1X2, RA, UNSEAL, A CODE | |
| VE-NET, 1X2, RA, UNSEAL, B CODE | |
| VE-NET, 1X2, RA, UNSEAL, C CODE | |
| VE-NET, 1X2, RA, UNSEAL, D CODE | |
| VE-NET, 1X2, RA, UNSEAL, Z CODE | |
| VI-5.08-2P-180D GREEN(RAL6018/T) |
| << Prev | Next >> |