Souriau Circular Connector Assemblies UTS7128PSEK9

Description
8 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - UTS7128PSEK9-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
UTS7128PSEK9-ND
Circular Connector Assemblies UTS7128PSEK9-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Industrial Circular Connectors - 9120844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
9120844
Industrial Circular Connectors 9120844
Souriau Sunbank by Eaton UTS7128PSEK9

Souriau Sunbank by Eaton UTS7128PSEK9

Supplier's Site
Circular Connector, Rcpt, 8Pos, Jam Nut; Product Range Souriau-Sunbank/eaton - 63AC3701 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Jam Nut; Product Range Souriau-Sunbank/eaton
63AC3701
Circular Connector, Rcpt, 8Pos, Jam Nut; Product Range Souriau-Sunbank/eaton 63AC3701
CIRCULAR CONNECTOR, RCPT, 8POS, JAM NUT; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, JAM NUT; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number UTS7128PSEK9-ND 9120844 63AC3701
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Rcpt, 8Pos, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole Jam nut
Voltage Rating 250 volts 80 volts
Current Rating 4.5 amps
Number of Contacts 8 #
Unlock Full Specs
to access all available technical data

Similar Products

13A 250V Electronic Connector - 436-1-206934-7 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Current Rating 13.0 amps
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1369-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A54200-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details