Souriau Circular Connector Assemblies UTSX014D19PY

Description
20 (19 + PE) Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
20 (19 + PE) Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX014D19PY-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX014D19PY-ND
Circular Connector Assemblies 1539-UTSX014D19PY-ND
20 (19 + PE) Position Circular Connector Receptacle, Male Pins Solder

20 (19 + PE) Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Conn, Rcpt, 19Pos, Pcb; Product Range Souriau-Sunbank/eaton - 28AK4054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Pcb; Product Range Souriau-Sunbank/eaton
28AK4054
Circular Conn, Rcpt, 19Pos, Pcb; Product Range Souriau-Sunbank/eaton 28AK4054
CIRCULAR CONN, RCPT, 19POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, RCPT, 19POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1539-UTSX014D19PY-ND 28AK4054
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 19Pos, Pcb; Product Range Souriau-Sunbank/eaton
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
2mm / cPCI Series: Rugged 2mm footprint cPCI backplane system -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details