12 (Power) Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONN, RCPT, 12POS, JAM NUT; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1539-UTGX714D12S-ND | 22AJ1876 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 12Pos, Jam Nut; Product Range Souriau-Sunbank/eaton |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 250 to 600 volts | |
| Current Rating | 5.0 to 10.0 amps |