6 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONN, RCPT, 6POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Material:Brass
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1539-UTSX710D98SX-ND | 28AK4594 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 6Pos, Pcb; Product Range Souriau-Sunbank/eaton |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 250 volts | |
| Current Rating | 6.0 amps |