Amphenol Corporation Wire to Board VN03A1500000G

Description
"3 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
Request a Quote Datasheet
Description
"3 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - VN03A1500000G-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
VN03A1500000G-ND
Wire to Board VN03A1500000G-ND
"3 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"

"3 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"

Buy Now Datasheet
Electronic Connector - 368-VN03A1500000G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
368-VN03A1500000G
Electronic Connector 368-VN03A1500000G
PCB Terminal Block Connector Product overview: VN03A1500000G from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-VN03A1500000G can be used for catalog matching and distributor lookup.

PCB Terminal Block Connector Product overview: VN03A1500000G from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-VN03A1500000G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1366068-VN03A1500000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1366068-VN03A1500000G
Connectors, Interconnects - Terminal Blocks - Wire to Board 1366068-VN03A1500000G
Win Source Part Number: 1366068-VN03A1500000 G Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: VN Package: Bulk Product Status: Active Base Product Number: VN Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Wire Gauge: 18-30 AWG Color: Green Pitch: 0.100" (2.54mm) Housing Material: Thermoplastic Positions Per Level: 3 Number of Levels: 1 Torque - Screw: 0.15 Nm (1.3 Lb-In) Current: 6 A Voltage: 150 V Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M1.6

Win Source Part Number: 1366068-VN03A1500000G
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -40°C ~ 115°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol Anytek
Series: VN
Package: Bulk
Product Status: Active
Base Product Number: VN
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 18-30 AWG
Color: Green
Pitch: 0.100" (2.54mm)
Housing Material: Thermoplastic
Positions Per Level: 3
Number of Levels: 1
Torque - Screw: 0.15 Nm (1.3 Lb-In)
Current: 6 A
Voltage: 150 V
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M1.6

Buy Now Datasheet
Wire to Board - VN03A1500000G - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
VN03A1500000G
Wire to Board VN03A1500000G
TERM BLK 3P SIDE ENT 2.54MM PCB

TERM BLK 3P SIDE ENT 2.54MM PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number VN03A1500000G-ND 368-VN03A1500000G 1366068-VN03A1500000G VN03A1500000G
Product Name Wire to Board Electronic Connector Connectors, Interconnects - Terminal Blocks - Wire to Board Wire to Board
Termination Screw - Rising Cage Clamp
Mounting Through Hole Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Contact Size (AWG) 18 to 30 AWG 18 to 30 AWG
Unlock Full Specs
to access all available technical data