15 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONN, RCPT, 15POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1539-UTSX014D15PW-ND | 28AK4032 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 15Pos, Pcb; Product Range Souriau-Sunbank/eaton |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 250 to 600 volts | |
| Current Rating | 5.0 to 12.0 amps |