14 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONN, RCPT, 14POS, JAM NUT; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1539-UTGX712D14P32-ND | 22AJ1834 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 14Pos, Jam Nut; Product Range Souriau-Sunbank/eaton |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 250 volts | |
| Current Rating | 4.5 amps |