"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Manufacturer: Amphenol Anytek
Win Source Part Number: 1332142-VI0201550000
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 12-28 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Standard Package: 1,320
Mounting: Through Hole
Current: 16 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Copper Alloy - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Screw Thread: M3
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 20020316-G021B01LF,6
Base Product Number: VI02
RoHS Status: ROHS3 Compliant
Conn Terminal Block Product overview: VI0201550000G from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-VI0201550000G can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-3927-ND | 1332142-VI0201550000G | 368-VI0201550000G | VI0201550000G |
| Product Name | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board | Electronic Connector | Connectors |
| Termination | Screw - Rising Cage Clamp | |||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5 mm (0.1970 inch) |