DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1520 1530 1540 1550 1560 1570 1573 1574 1575 1576 1577 1578 1579 1580 1581 1582 1583 1584 1585 1590 1600 1609
Product Name Notes
"Connector Header Surface Mount 17 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 18 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 19 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 34 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 36 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 38 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 40 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 17 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 18 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 19 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 36 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 38 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Through Hole 54 position 0.100"" (2.54mm)"
CONN HEADER SMD 40POS 2.54MM
Connector Header position

<< Prev Next >>