DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1520
1530
1540
1550
1560
1570
1571
1572
1573
1574
1575
1576
1577
1578
1579
1580
1581
1582
1583
1590
1600
1609
| Product Name | Notes |
|---|---|
| ".100"" SURFACE MOUNT TERMINAL STR" | |
| "Connector Header Surface Mount 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 15 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 28 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 30 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 32 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 28 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 32 position 0.100"" (2.54mm)" | |
| Connector Header position |
| << Prev | Next >> |