DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1520 1530 1540 1550 1560 1570 1579 1580 1581 1582 1583 1584 1585 1586 1587 1588 1589 1590 1591 1600 1609
Product Name Notes
"CONN HEADER 10POS .100"" DL GOLD"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
CONN HEADER VERT 10POS 2.54MM
CONN HEADER VERT 2POS 2.54MM
CONN HEADER VERT 3POS 2.54MM
CONN HEADER VERT 4POS 2.54MM
CONN HEADER VERT 6POS 2.54MM
CONN HEADER VERT 8POS 2.54MM

<< Prev Next >>