DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1520 1530 1540 1550 1560 1570 1572 1573 1574 1575 1576 1577 1578 1579 1580 1581 1582 1583 1584 1590 1600 1609
Product Name Notes
".100"" SURFACE MOUNT TERMINAL STR"
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 17 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 32 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 34 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 17 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 32 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 34 position 0.100"" (2.54mm)"
CONN HEADER SMD 34POS 2.54MM

<< Prev Next >>